The MXT185K305H22 is an X2-rated EMI/RFI suppression capacitor constructed of metallized polypropylene film in a flame-retardant plastic case meeting UL 94V-0 requirements. It has a capacitance of 1.8 µF, a rated voltage of 305 V AC, and a case size of 32 mm in length, 24.5 mm in height, and 13 mm in thickness, with a 27.5 mm pitch. The capacitor operates from −40 °C to +110 °C and meets IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 1.8µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT185K305H22 | MXT185K305H22 | 1572-MXT185K305H22-ND | 2002-MXT185K305H22 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.8 microF | 1.8 microF |