The MPX474K305G is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 VAC and 400 V/µs dv/dt. It features a case size of 26x19x10 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. The part meets UL/CSA, VDE, ENEC, and CQC safety standards for X2 capacitors, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It has an insulation resistance greater than 30,000 MΩ at 100 VDC and a dissipation factor ≤0.1% for capacitances between 0.1 µF and 1.0 µF. The operating temperature range is -40°C to +110°C, with a life expectancy of 100,000 hours at 85°C hot-spot temperature. The case is flame retardant (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
0.47µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 0.47µF 630V
CAP FILM 0.47UF 10% 305VAC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX474K305G | 1572-1800-ND | MPX474K305G | 2002-MPX474K305G | MPX474K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |