The MXT684K305E21 is an X2-class EMI/RFI suppression capacitor designed for harsh environments, constructed with metallized polypropylene film in a UL 94V-0 plastic case. It has a capacitance of 0.68 μF, a rated voltage of 305 Vac, and a case size code E21 with dimensions of 18 mm in length, 19 mm in height, 11 mm in thickness, and a 15 mm pitch. The capacitor supports an operating temperature range of -40 °C to +110 °C, with a dissipation factor of 0.001 at 1 kHz and 20 °C. It meets IEC 60384-14 and UL 60384-14 standards, and is rated for THB exposure of 1,000 hours at 85 °C and 85% relative humidity. The part is RoHS compliant and features self-healing properties.
X2 And Arc Suppression
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.68µF 630V
CAP FILM 0.68UF 10% 630VDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT684K305E21 | 2002-MXT684K305E21 | 338-MXT684K305E21-ND | MXT684K305E21 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |