The QAS105K200D047 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state devices. It has a capacitance of 1.0 μF and a resistor value of 47 Ω, rated for 200 Vdc / 125 Vac. The component measures 1.45 inches (36.8 mm) in length, 0.39 inches (10.0 mm) in thickness, and 0.67 inches (17.0 mm) in height, with a lead spacing of 1.20 inches (30.5 mm) and lead diameter of 0.031 inches (0.8 mm). It operates from -55 °C to +85 °C, features a flame-retardant epoxy coating, and complies with a 10% capacitance tolerance and 10% resistor tolerance. The dielectric withstand voltage is 1.6 times the DC rated voltage at +25 °C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 1µF 200V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS105K200D047 | QAS105K200D047 | 2002-QAS105K200D047 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 1 microF | 1 microF |