The MXT224K305E13 is a metallized polypropylene film capacitor for EMI/RFI suppression in X2 applications, rated at 305 Vac and 630 Vdc. It has a capacitance of 0.22 µF with a tolerance of ±10%, dimensions of 18 mm × 13.5 mm × 7.5 mm, and a terminal pitch of 15 mm with 0.8 mm lead wire diameter. The capacitor operates from -40 °C to +110 °C, meets IEC 60384-14 and UL 60384-14 standards, and is encapsulated in a UL 94V-0 flame-retardant case. It supports THB testing at 85 °C and 85% RH for 1,000 hours at rated voltage, with a dv/dt rating of 400 V/µs and a life expectancy of 100,000 hours at rated voltage and hot spot temperature below 85 °C.
X2 And Arc Suppression
CAP FILM 0.22UF 10% 630VDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.22µF 630V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT224K305E13 | 338-MXT224K305E13-ND | MXT224K305E13 | 2002-MXT224K305E13 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |