The MPX683K305D is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.068 µF, a DC voltage rating of 305 V, and a dv/dt rating of 500 V/µs. It is housed in a flame-retardant plastic case with epoxy end fill (UL94V-0) and features lead-free tinned leads. Dimensions are 13 mm × 12 mm × 6 mm with a lead spacing of 10 mm and lead diameter of 0.6 mm. It meets UL/CSA, DIN EN60384-14, IEC 60384-14, and CQC safety standards for X2 capacitors. Operating temperature range is -40°C to +110°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Insulation resistance exceeds 30,000 MΩ at 100 VDC and 5,000 MΩ at 500 VDC. The part complies with the 85/85 THB reliability test for 1,000 hours under 240 Vac, 85°C, 85% RH.
X2 And Arc Suppression
0.068µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.068µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.068UF 10% 305VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX683K305D | 1572-1791-ND | 2002-MPX683K305D | MPX683K305D | MPX683K305D |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |