Radial PET Film Capacitors 0.33µF 250V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.33µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 0.33UF 10% 250VDC RAD
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-RA4334K250 | RA4334K250 | 338-4486-ND | RA4334K250 |
| Product Name | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| WVDC | 250 volts | 250 volts |