The MPXB225K305H is a Class X2 safety-certified metallized polypropylene film capacitor designed for across-the-line applications in EMI filters and outdoor use. It features a case size of 32x33x18 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor has a capacitance of 2.2 µF and a maximum dv/dt rating of 100 V/µs. It is rated for 305 VAC at 50/60 Hz with an operating temperature range of -40°C to +110°C. The part meets UL/CSA, VDE, ENEC, and CQC safety standards for X2 applications. Terminal-to-terminal
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 2.2UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB225K305H | MPXB225K305H | MPXB225K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2.2 microF | 2.2 microF |