The QAS254K600D100 is a radial metallized polyester RC snubber network designed for transient suppression in relays, switch contacts, and solid-state devices. It features a 0.25 μF capacitance with ±10% tolerance and a 100 Ω resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The component is coated with flame-retardant epoxy and operates from -55 °C to +85 °C. Physical dimensions are 1.45 inches (36.8 mm) in length, 0.42 inches (10.6 mm) in thickness, 0.75 inches (19.0 mm) in height, and 1.20 inches (30.5 mm) lead spacing, with 0.031 inch (0.8 mm) pin diameter. It provides arc suppression, EMI/RFI reduction, and dv/dt suppression.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS254K600D100 | QAS254K600D100 | 2002-QAS254K600D100 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper |