The MYH824K300H30 is a Y2-rated EMI suppression capacitor designed for harsh environments, with a capacitance of 0.82 µF, rated for 300 Vac and 1500 Vdc, and operating temperatures from -40 °C to +110 °C. It features a 2,000-hour THB test rating at 85 °C and 85% RH, AEC-Q200 qualification, and complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.82µF 1500V
CAP FILM 0.82UF 10% 1.5KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH824K300H30 | MYH824K300H30 | 2002-MYH824K300H30 | 338-MYH824K300H30-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF |