LICAP Technologies, Inc. Supercapacitors/Ultracapacitors SC0370-300-RSS

Description
LICAP medium ultracapacitor cells are rated at 3V and 2.7V and come in 350F, 370F, 400F, 525F or 600F sizes. Our proprietary cylindrical can design is an industry standard 35mm with Radial lead configuration. The can assembly process ensures a robust connection of the electrode and a reliable welded hermetic seal. We offer a variety of solder post and snap-in lead styles depending on customer requirements. Please refer to the datasheets for additional specifications. Applications Wind Turbine Pitch Control Industrial Backup Power Electric Power Tools Renewable Energy Systems Energy Harvesting AGV’s Features and Advantages One Million Cycle Life Good Low Temperature Characteristics Ultra High Power Density Ultra Low Internal Resistance 10-15 year calendar life
Request a Quote Datasheet
Description
LICAP medium ultracapacitor cells are rated at 3V and 2.7V and come in 350F, 370F, 400F, 525F or 600F sizes. Our proprietary cylindrical can design is an industry standard 35mm with Radial lead configuration. The can assembly process ensures a robust connection of the electrode and a reliable welded hermetic seal. We offer a variety of solder post and snap-in lead styles depending on customer requirements. Please refer to the datasheets for additional specifications. Applications Wind Turbine Pitch Control Industrial Backup Power Electric Power Tools Renewable Energy Systems Energy Harvesting AGV’s Features and Advantages One Million Cycle Life Good Low Temperature Characteristics Ultra High Power Density Ultra Low Internal Resistance 10-15 year calendar life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SC0370-300-RSS
Supercapacitors/Ultracapacitors SC0370-300-RSS
LICAP medium ultracapacitor cells are rated at 3V and 2.7V and come in 350F, 370F, 400F, 525F or 600F sizes. Our proprietary cylindrical can design is an industry standard 35mm with Radial lead configuration. The can assembly process ensures a robust connection of the electrode and a reliable welded hermetic seal. We offer a variety of solder post and snap-in lead styles depending on customer requirements. Please refer to the datasheets for additional specifications. Applications Wind Turbine Pitch Control Industrial Backup Power Electric Power Tools Renewable Energy Systems Energy Harvesting AGV’s Features and Advantages One Million Cycle Life Good Low Temperature Characteristics Ultra High Power Density Ultra Low Internal Resistance 10-15 year calendar life

LICAP medium ultracapacitor cells are rated at 3V and 2.7V and come in 350F, 370F, 400F, 525F or 600F sizes. Our proprietary cylindrical can design is an industry standard 35mm with Radial lead configuration. The can assembly process ensures a robust connection of the electrode and a reliable welded hermetic seal. We offer a variety of solder post and snap-in lead styles depending on customer requirements. Please refer to the datasheets for additional specifications.

Applications

  • Wind Turbine Pitch Control
  • Industrial Backup Power
  • Electric Power Tools
  • Renewable Energy Systems
  • Energy Harvesting
  • AGV’s

Features and Advantages

  • One Million Cycle Life
  • Good Low Temperature Characteristics
  • Ultra High Power Density
  • Ultra Low Internal Resistance
  • 10-15 year calendar life
Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SC0370-300-RSS - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SC0370-300-RSS
Electric Double Layer Capacitors (EDLC), Supercapacitors SC0370-300-RSS
CAP LITH HYBRD 370F 0%/20% 3V TH

CAP LITH HYBRD 370F 0%/20% 3V TH

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SC0370-300-RSS - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SC0370-300-RSS
Electric Double Layer Capacitors (EDLC), Supercapacitors SC0370-300-RSS
CAP LITH HYBRD 370F 0%/20% 3V TH

CAP LITH HYBRD 370F 0%/20% 3V TH

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number SC0370-300-RSS SC0370-300-RSS SC0370-300-RSS
Product Name Supercapacitors/Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 3.70E8 microF 3.70E8 microF 3.70E8 microF
WVDC 3 volts 3 volts
Lead Style Radial Square Solder Radial
Mounting Style Cell Through Hole; Through Hole Through Hole; Through Hole
Configuration / Form Factor Through Hole Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details