PP Film Capacitor, 330nF, 1.5kV DC, 760V AC, Radial, Through Hole Product overview: PHE845VF6330MR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330nF, 1.5kV, 760V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 330nF, 1.5kV, 760V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE845VF6330MR06L
0.33µF Film Capacitor 760V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
PHE845; EMI suppressor, class X1, metallized polypropylene. For worldwide use as electromagnetic interference suppressor in all X1 and across-the-line applications. Not for use in series with the mains. Triple winding of metallized polypropylene. Encapsulated in self-extinguishing material meeting the requirements of UL 94 V-0.
CAPACITOR, RADIAL BOX, FILM, .33UF, 1500VDC, 760VAC, 31.5X19X29 MM, LEADSPACING 27.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 0.33µF, 20%, PP, RADIAL; Capacitance:0.33µF; Suppression Class:X1; Product Range:PHE845 Series; Voltage Rating X:760V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 0.33UF 20% 1.5KVDC RAD
CAP FILM 0.33UF 20% 1.5KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-PHE845VF6330MR06L2 | 399-10102-ND | PHE845VF6330MR06L2 | 134848377 | 58Y4991 | PHE845VF6330MR06L2 | PHE845VF6330MR06L2 |
| Product Name | Through-Hole 330nF 1.5kV 760V Capacitor | Film Capacitors | Film Capacitor | Capacitor | Cap, 0.33Μf, 20%, Pp, Radial; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |