The MPX475K305N is a metallized polypropylene film capacitor rated for 305V AC, designed for X2 safety applications across the line in EMI filters. It has a capacitance of 4.7 µF, a dv/dt rating of 150 V/µs, and is packaged in a case measuring 42.5x32x19 mm with a 37.5 mm lead spacing and 1 mm lead diameter. The part meets UL/CSA, ENEC, and CQC safety standards for X2 capacitors, with a temperature range of -40°C to +110°C, insulation resistance exceeding 5000 MΩ at 500V DC, and a dissipation factor ≤0.3% at 1 kHz. It is flame retardant (UL94V-0), has lead-free tinned terminations, and a life expectancy of 100,000 hours at 85°C hot-spot temperature.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 4.7UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX475K305N | MPX475K305N | MPX475K305N |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 4.7 microF | 4.7 microF |