The MXH564K305E21 is an X2 EMI suppression capacitor designed for harsh environments and automotive applications, rated for 305 Vac and 630 Vdc operation. It has a capacitance of 0.56 µF with a tolerance of ±10%, a case size of E10 (18 mm length, 19 mm height, 11 mm thickness), and a terminal pitch of 15 mm with 0.8 mm diameter lead wires. The capacitor operates from -40 °C to +110 °C, meets AEC-Q200 qualification, and withstands 2,000 hours of temperature-humidity
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.56µF 305V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH564K305E21 | MXH564K305E21 | 2002-MXH564K305E21 | 1572-MXH564K305E21-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF |