Cornell Dubilier Film Paper Film Capacitors MXT564K305G20

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MXT564K305G20 is a Metallized Polypropylene Film X2 EMI/RFI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 0.56 µF and a tolerance of ±10%. It features a plastic case meeting UL 94V-0, operates from -40 °C to +110 °C, and meets IEC 60384-14 standards. The component has a pitch of 22.5 mm, terminal lead diameter of 0.8 mm, and dimensions of 26 mm length, 19 mm height, and 10 mm thickness. It supports a maximum dv/dt of 200 V/µs and is rated for 1,000 hours of THB testing at 85 °C and 85% RH. The part has an expected life of 100,000 hours at rated voltage with a hot spot temperature below 85 °C. It is RoHS compliant and suitable for harsh environmental conditions.

Datasheet Summary
Powered by GS/AI

The MXT564K305G20 is a Metallized Polypropylene Film X2 EMI/RFI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 0.56 µF and a tolerance of ±10%. It features a plastic case meeting UL 94V-0, operates from -40 °C to +110 °C, and meets IEC 60384-14 standards. The component has a pitch of 22.5 mm, terminal lead diameter of 0.8 mm, and dimensions of 26 mm length, 19 mm height, and 10 mm thickness. It supports a maximum dv/dt of 200 V/µs and is rated for 1,000 hours of THB testing at 85 °C and 85% RH. The part has an expected life of 100,000 hours at rated voltage with a hot spot temperature below 85 °C. It is RoHS compliant and suitable for harsh environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - MXT564K305G20 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
MXT564K305G20
Film Paper Film Capacitors MXT564K305G20
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Film Capacitor - MXT564K305G20 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
MXT564K305G20
Film Capacitor MXT564K305G20
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 1572-MXT564K305G20-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-MXT564K305G20-ND
Film Capacitors 1572-MXT564K305G20-ND
FILM/IC

FILM/IC

Buy Now Datasheet
Film Capacitors 2002-MXT564K305G20
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.56µF 630V

EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.56µF 630V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MXT564K305G20 MXT564K305G20 1572-MXT564K305G20-ND 2002-MXT564K305G20
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Film Capacitors - 2002-105MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers