The MYH472K300D11 is a Y2-class EMI suppression capacitor rated for 300 Vac and 1500 Vdc, designed for harsh environments with a 2,000-hour THB test at 85 °C and 85% RH. It features a case size of D11 with dimensions 13 mm × 12 mm × 6 mm and a 10 mm pitch, terminating in 0.6 mm diameter copper-clad steel or tinned copper wires. The part has a capacitance of 0.0047 µF with ±10% tolerance and operates from -40 °C to +110 °C. It is AEC-Q200 qualified and complies with IEC 60384-14 standards, with UL, CSA, VDE, and CQC safety approvals. The dissipation factor is 0.0020 at 1 kHz and 20 °C, and insulation resistance exceeds 5000 MΩ·µF. The case material is UL 94V-0 epoxy resin.
X2 And Arc Suppression
CAP FILM 4700PF 10% 1.5KVDC RAD
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.0047µF 1500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH472K300D11 | 338-MYH472K300D11-ND | 2002-MYH472K300D11 | MYH472K300D11 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF |