The MXH275K305H27 is an X2 EMI suppression capacitor rated for 305 Vac and 630 Vdc, designed for harsh environments with AEC-Q200 qualification and a 2,000-hour THB test at 85 °C and 85% RH. It operates from -40 °C to +110 °C and has a capacitance of 2.7 µF with ±10% tolerance. The component features a case size of 32 mm × 28 mm × 18 mm with a 27.5 mm pitch and 0.8 mm lead diameter. It meets IEC 60384-14 standards and uses UL 94V-0 rated epoxy resin. The part is RoHS compliant and supports a maximum dv/dt of 150 V/µs.
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 2.7µF 305V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH275K305H27 | MXH275K305H27 | 1572-MXH275K305H27-ND | 2002-MXH275K305H27 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.7 microF | 2.7 microF | 2.7 microF |