The MXT155K305G23 is an X2-class EMI/RFI suppression capacitor in the MXT series, constructed of metallized polypropylene film with a self-extinguishing resin encapsulant in a UL 94V-0 plastic case. It has a capacitance of 1.5 µF, a rated voltage of 305 Vac, and a case code G23 with dimensions of 26 mm length, 23 mm height, 13 mm thickness, and a 22.5 mm pitch. The capacitor operates from -40 °C to +110 °C, meets IEC 60384-14:2013 and UL 60384-14 safety standards, and is rated for 1,000 hours of thermal humidity testing at 85 °C and 85% RH. It supports a maximum dv/dt of 200 V/µs and has a dissipation factor of ≤150×10⁻⁴ at 1 kHz. The terminals are tinned copper wire.
X2 And Arc Suppression
EX2, MI/RFI Suppression Capacitors, Harsh Environment 1.5µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT155K305G23 | 2002-MXT155K305G23 | MXT155K305G23 | 1572-MXT155K305G23-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.5 microF | 1.5 microF |