Cornell Dubilier Film Capacitors RA3224K100-FA

Description
Radial PET Film Capacitors 0.22µF 100V
Request a Quote Datasheet
Description
Radial PET Film Capacitors 0.22µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-RA3224K100-FA
Radial PET Film Capacitors 0.22µF 100V

Radial PET Film Capacitors 0.22µF 100V

Supplier's Site Datasheet
Film Capacitor - RA3224K100-FA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
RA3224K100-FA
Film Capacitor RA3224K100-FA
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

Supplier's Site Datasheet
Film Capacitors - 338-RA3224K100-FA-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-RA3224K100-FA-ND
Film Capacitors 338-RA3224K100-FA-ND
FILM/M

FILM/M

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 2002-RA3224K100-FA RA3224K100-FA 338-RA3224K100-FA-ND
Product Name Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed
Capacitance Range 0.2200 microF 0.2200 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1761-1126-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details