The MXT275K305H27 is a metallized polypropylene film capacitor for EMI/RFI suppression in across-the-line Class X2 applications, rated for 305 Vac and 630 Vdc with a capacitance of 2.7 µF and ±10% tolerance. It features a 27.5 mm lead pitch, dimensions of 32 mm in length, 28 mm in height, and 18 mm in thickness, with 0.8 mm lead diameter. Operating temperature ranges from −40 °C to +110 °C, with life expectancy of 100,000 hours at rated voltage and hot spot temperature below 85 °C. The capacitor meets IEC 60384-14:2013 and UL 60384-14 standards, is UL 94V-0 flame retardant, and passes THB testing for 1,000 hours at 85 °C and 85% RH. Dissipation factor is ≤0.001 at 1 kHz and 20 °C, with insulation resistance ≥5,000 MΩ·µF for capacitances above 0.33 µF.
X2 And Arc Suppression
EX2, MI/RFI Suppression Capacitors, Harsh Environment 2.7µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT275K305H27 | 2002-MXT275K305H27 | MXT275K305H27 | 1572-MXT275K305H27-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.7 microF | 2.7 microF |