The MPX274K305E is a Class X2 safety-rated metallized polypropylene film capacitor designed for across-the-line applications in EMI filters and outdoor use, with a rated voltage of 305 VAC and an operating temperature range of -40°C to +110°C. It has a capacitance of 0.27 µF, a dv/dt rating of 400 V/µs, and dimensions of 18×14.5×8.5 mm with a 15 mm lead spacing and 0.8 mm lead diameter. The capacitor meets UL/CSA, ENEC, CQC, and IEC 60384-14 standards, features a flame-retardant epoxy-filled case (UL94V-0), and uses lead-free tinned leads. It exhibits a capacitance tolerance of ±10% at 1 kHz and 25°C, a dissipation factor ≤0.3% at 1 kHz, and an insulation resistance ≥30,000 MΩ at 100 VDC. Its terminal-to-case dielectric strength is rated at 2050 VAC for 60 seconds, and it supports a life expectancy of 100,000 hours at 85°C hot-spot temperature with ≤10% capacitance change.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.27UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX274K305E | MPX274K305E | MPX274K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2700 microF | 0.2700 microF |