The MXH155K305G23 is an X2 EMI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 1.5 µF and ±10% tolerance. It features a case size code G23 measuring 26 mm in length, 23 mm in height, and 13 mm in thickness, with a 22.5 mm pitch and 0.8 mm lead wire diameter. The capacitor operates from -40 °C to +110 °C and meets AEC-Q200 automotive qualifications. It is designed for harsh environments, passing a 2,000-hour temperature-humidity
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 1.5µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH155K305G23 | 2002-MXH155K305G23 | MXH155K305G23 | 1572-MXH155K305G23-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |