The MPX156K305R is a metallized polypropylene film capacitor rated for X2 applications across the mains, with a capacitance of 15 µF and a maximum dv/dt of 100 V/µs. It has a case size of 57.5x45x30 mm, a lead spacing of 52.5 mm, and a lead diameter of 1.2 mm. The capacitor operates from -40°C to +110°C and meets UL/CSA, VDE, IEC, and CQC safety standards for X2 class applications. The insulation resistance exceeds 3000 MΩ terminal to case after the 85°C/85% humidity life test, and it achieves 100,000 hours of life at 240 Vac and 85°C hot-spot temperature. The termination is lead-free tinned copper.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 15UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX156K305R | MPX156K305R | MPX156K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF |