Cornell Dubilier Film Capacitors RA4104K250-FA

Description
Radial PET Film Capacitors 0.1µF 250V
Request a Quote Datasheet
Description
Radial PET Film Capacitors 0.1µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-RA4104K250-FA
Radial PET Film Capacitors 0.1µF 250V

Radial PET Film Capacitors 0.1µF 250V

Supplier's Site Datasheet
Film Capacitors - 338-4485-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4485-ND
Film Capacitors 338-4485-ND
0.1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitor - RA4104K250-FA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
RA4104K250-FA
Film Capacitor RA4104K250-FA
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

Supplier's Site Datasheet
Capacitors - Film Capacitors - RA4104K250-FA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RA4104K250-FA
Capacitors - Film Capacitors RA4104K250-FA
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-RA4104K250-FA 338-4485-ND RA4104K250-FA RA4104K250-FA
Product Name Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details