QAS104K200D680 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state switches. It has a capacitance of 0.1 µF, a resistor value of 680 Ω, and a power rating of 1/2 W. The device is rated for 200 Vdc/125 Vac and measures 27.5 mm in length, 11.8 mm in height, and 16.7 mm in width, with terminal diameters of 0.8 mm and 0.635 mm. It operates from -55 °C to +85 °C and is coated with flame-retardant epoxy.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.1µF 200V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K200D680 | QAS104K200D680 | 2002-QAS104K200D680 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |