The MPX224K305E is a metallized polypropylene film capacitor rated for X2 safety applications across the line, with a capacitance of 0.22 µF and a dv/dt rating of 400 V/µs. It measures 18x14x8 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -40°C to +110°C and is rated for 305 VAC at 50/60 Hz. It meets UL/CSA, VDE, ENEC, and CQC safety standards for X2 capacitors, with an insulation resistance exceeding 5,000 MΩ at 500 VDC. The case is flame-retardant (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
0.22µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 0.22µF 630V
CAP FILM 0.22UF 10% 305VAC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX224K305E | 1572-1785-ND | MPX224K305E | 2002-MPX224K305E | MPX224K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |