The MYH152K300D16 is a Y2-class EMI suppression capacitor designed for harsh environments, with a capacitance of 0.0015 µF, rated for 300 VAC and 1500 VDC, and operating temperature range from -40 °C to +110 °C. It features a 10 mm pitch, 13 mm length, 9 mm height, and 4 mm thickness, with 0.6 mm lead wire diameter, and is AEC-Q200 qualified with 2,000-hour THB testing at 85 °C and 85% relative humidity. The case is molded in UL 94V-0 epoxy resin, and it meets IEC 60384-14 and CSA-E60384-14 safety standards.
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.0015µF 1500V
CAP FILM 1500PF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH152K300D16 | 2002-MYH152K300D16 | 338-MYH152K300D16-ND | MYH152K300D16 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF |