The QAS104K200D150 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state devices. It has a capacitance of 0.1 µF with a ±10% tolerance, a 150 Ω resistor, and is rated for 200 Vdc/125 Vac. The component measures 1.08 inches (27.5 mm) in length, 0.46 inches (11.8 mm) in thickness, and 0.66 inches (16.7 mm) in height, with a lead diameter of 0.031 inches (0.8 mm). It operates from -55 °C to +85 °C and is coated with flame-retardant epoxy.
X2 And Arc Suppression
Arc Suppressor/Snubber Network 0.1µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K200D150 | 2002-QAS104K200D150 | QAS104K200D150 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |