The PCSV70T60J616S is a power conversion capacitor designed for harmonic filtering in applications such as uninterruptible power supplies and variable speed drives. It features a 3.0-inch round aluminum case with a steel cover, a capacitance of 60 µF, and a rated voltage of 700 Vac. The capacitor has a capacitance tolerance of ±5%, M6x1 threaded tin-plated brass terminals, and operates within a temperature range of -40 °C to +70 °C, with an 85 °C heavy-duty option. It meets cULus recognition File Number E71645 and has a maximum permissible current of 135% of nominal rms current. The service life objective is 60,000 hours with a 94% survival rate, and it includes a mechanical pressure interrupter for safe open-circuit failure mode. The case height is 6.16 inches, and the maximum short-circuit current rating is 10 kA per UL 810.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCSV70T60J616S | PCSV70T60J616S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 60 microF | 60 microF |