The MPX225K305H is a Class X2 metallized polypropylene film capacitor for across-the-line EMI filtering in mains applications. It has a capacitance of 2.2 µF, a rated voltage of 305 VAC, and a dv/dt rating of 150 V/µs. Its dimensions are 32 mm × 28 mm × 14 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. It features a flame-retardant plastic case with epoxy end fill (UL94V-0) and lead-free tinned leads. Operating temperature ranges from -40°C to +110°C. Capacitance tolerance is ±10% or ±20% at 1 kHz and 25°C. Insulation resistance exceeds 5,000 MΩ at 100 VDC. Dissipation factor is ≤0.4%. It complies with UL/CSA, ENEC, and CQC safety standards for X2 applications and is rated for 100,000 hours at 85°C under rated voltage and humidity conditions.
X2 And Arc Suppression
2.2µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 2.2µF 630V
CAPACPITOR, RADIAL BOX, FILM, 2.2UF, 305V AC, 32X14X28 MM, 27.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 2.2UF 10% 305VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX225K305H | 1572-1803-ND | MPX225K305H | 2002-MPX225K305H | 108089295 | MPX225K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |