The MXT395K305H28 is a metallized polypropylene film capacitor rated for 305 Vac and 630 Vdc, designed for EMI/RFI suppression in harsh environments. It features a 0.8 mm lead pitch, 32 mm length, 33 mm height, and 18 mm thickness, with a 27.5 mm terminal pitch and 0.8 mm lead diameter. The capacitor operates from -40 °C to +110 °C, withstands 1,000 hours of thermal humidity testing at 85 °C and 85% RH, and meets IEC 60384-14 and UL 60384-14 safety standards. Its capacitance is 3.9 µF with ±10% tolerance, and it has a dissipation factor of ≤150×10⁻⁴ at 1 kHz. The case is flame-retardant resin meeting UL 94V-0, and the terminals are tinned copper wire. It supports a maximum dv/dt of 150 V/µs and complies with RoHS requirements.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 3.9µF 630V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT395K305H28 | MXT395K305H28 | 2002-MXT395K305H28 | 1572-MXT395K305H28-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3.9 microF | 3.9 microF |