The MXT474K305E20 is a metallized polypropylene film capacitor for EMI/RFI suppression in across-the-line Class X2 applications, rated for 305 VAC and 630 VDC. It has a capacitance of 0.47 µF with ±10% tolerance and features a self-healing design, flame-retardant UL 94V-0 plastic case, and operates from -40 °C to +110 °C. The capacitor measures 18 mm in length, 16 mm in height, 10 mm in thickness, with a 15 mm pitch and 0.8 mm lead diameter. It supports a dv/dt of 400 V/μs and meets IEC 60384-14:2013 and UL 60384-14 safety standards. The unit is rated for 1,000 hours of THB testing at 85 °C and 85% RH and has a life expectancy of 100,000 hours at rated voltage with hot spot temperature below 85 °C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.47µF 630V
CAP FILM 0.47UF 10% 630VDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT474K305E20 | MXT474K305E20 | 2002-MXT474K305E20 | 338-MXT474K305E20-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |