The MXH105K305H20 is an X2 electromagnetic interference suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 1 µF and a tolerance of ±10%. It features a case code H20, measuring 32 mm in length, 20 mm in height, and 11 mm in thickness, with a 27.5 mm lead pitch and 0.8 mm lead diameter. The capacitor operates from −40 °C to +110 °C and meets AEC-Q200 automotive qualifications, passing a 2,000-hour temperature/humidity
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 1µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
CAP FILM 1UF 10% 305VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH105K305H20 | 2002-MXH105K305H20 | MXH105K305H20 | 338-MXH105K305H20-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |