The MPX206K305R is a metallized polypropylene film capacitor rated for X2 class safety applications across the mains, with a capacitance of 20 μF, a voltage rating of 305 VAC, and a dv/dt rating of 100 V/μs. It has dimensions of 57.5 mm × 45 mm × 30 mm, a terminal spacing of 52.5 mm, and lead diameter of 1.2 mm. The capacitor meets UL/CSA, VDE, IEC, and CQC safety standards for X2 applications, with an operating temperature range of -40°C to +110°C, insulation resistance greater than 5,000 MΩ at 500 VDC, and a dissipation factor ≤0.4% at 1 kHz. It features flame-retardant epoxy end fill (UL94V-0) and lead-free tinned terminations.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 20µF 630V
20µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 20UF 10% 305VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX206K305R | 2002-MPX206K305R | 1572-1813-ND | MPX206K305R | MPX206K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF |