The MYH184K300H20 is a Y2-rated, line-to-ground EMI suppression capacitor for harsh environments, with a capacitance of 0.18 µF, rated for 300 Vac and 1500 Vdc, and an operating temperature range of -40 °C to +110 °C. It features a case size of 32 mm × 20 mm × 11 mm with a 27.5 mm pitch and 0.8 mm lead wire diameter. The part is AEC-Q200 qualified, withstands 2,000 hours of THB testing at 85 °C and 85% relative humidity, and meets IEC 60384-14 standards. Its insulation resistance exceeds 5000 MΩ·µF at 100 Vdc for one minute, and it includes UL, CSA, VDE, and CQC safety approvals.
X2 And Arc Suppression
CAP FILM 0.18UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.18µF 1500V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH184K300H20 | 338-MYH184K300H20-ND | MYH184K300H20 | 2002-MYH184K300H20 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF |