TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MXH224K305E13 |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Capacitance Range | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) |