MPX306K305R is a metallized polypropylene film capacitor rated for 305 VAC at 50/60 Hz, designed for X2 safety applications across the line in EMI filters. It has a capacitance of 30 µF, a dv/dt rating of 100 V/µs, and dimensions of 57.5 mm × 45 mm × 30 mm with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor meets UL/CSA, ENEC, and CQC safety standards for X2 class capacitors, with an operating temperature range of -40°C to +110°C, insulation resistance greater than 3000 MΩ terminal to case after humidity testing, and a life expectancy of 100,000 hours at 85°C hotspot temperature. It features flame-retardant epoxy end fill (UL94V-0) and lead-free tinned terminations.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 30UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX306K305R | MPX306K305R | MPX306K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 30 microF | 30 microF |