The MPX564K305G is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 V AC at 50/60 Hz. It has a capacitance of 0.56 µF, a dv/dt rating of 200 V/µs, and measures 26x19x10 mm with a 22.5 mm terminal spacing and 0.8 mm lead diameter. The capacitor features flame-retardant epoxy end filling (UL94V-0), lead-free tinned leads, and complies with UL/CSA, ENEC, and CQC safety standards. It operates from -40°C to +110°C, has an insulation resistance >5000 MΩ at 500 V DC, and is rated for 100,000 hours at 85°C hot-spot temperature.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.56µF 630V
0.56µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.56UF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX564K305G | 2002-MPX564K305G | MPX564K305G-ND | MPX564K305G | MPX564K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF |