The MPX274K305G is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.27 µF and a dv/dt rating of 200 V/µs. It uses a flame-retardant, solvent-resistant plastic case with epoxy end fill (UL94V-0) and features lead-free tinned leads. The component measures 26×16.5×7 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. It supports an operating temperature range of -40°C to +110°C and complies with UL/CSA, DIN EN 60384-14 (VDE), IEC 60384-14, and CQC X2 safety standards. The capacitor withstands 305 VAC (50/60 Hz) and has a dielectric strength of 2050 VDC between terminals and case. Capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance exceeding 15,000 MΩ at 100 VDC for capacitances above 0.33 µF.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.27UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX274K305G | MPX274K305G | MPX274K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2700 microF | 0.2700 microF |