The MPX474K305E is a metallized polypropylene film capacitor rated for X2 applications across the mains, with a capacitance of 0.47 µF, a voltage rating of 305 VAC, and a dv/dt rating of 400 V/µs. It measures 18x19x11 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor complies with UL/CSA, DIN EN60384-14, IEC 60384-14, and CQC X2 safety standards. Operating temperature range is -40°C to +110°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Dissipation factor is ≤0.3% at 1 kHz, and insulation resistance is >5000 MΩ at 500 VDC. The case is flame retardant (UL94V-0) with lead-free tinned leads.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.47µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.47µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX474K305E | MPX474K305E | 1572-1792-ND | 2002-MPX474K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |