Radwell International Datasheets for Thyristors
Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EACH), DFD THYR TRIAC & RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), LQFP 48 7X7X1.4 1 / TAPE&REEL 13. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) RS232 TRANSCEIVER, -40 TO 85DEG C; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. | |
| (PRICE/TC) SCR THYRISTOR, 16A, 1KV, TO-263; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1KV; GATE TRIGGER CURRENT MAX, IGT:25MA; CURRENT IT AV:10A; ON STATE RMS CURRENT IT(RMS):16A; THYRISTOR CASE STYLE:TO-263; NO. OF PINS:3PINS; | |
| (PRICE/TC), MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; THRESHOLD VOLTAGE:2.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:700MV; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:SOT-23; NO. OF PINS:3PINS ROHS... | |
| (PRICE/TC), OPAMP, 25MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), RS422/RS423 RECEIVER, QUAD, TSSOP-16; DEVICE TYPE:RS422 / RS423 RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF PINS:16PINS; | |
| (PRICE/TC), THYRISTOR, 600 V, 200 A, 5 A, 8 A, TO-252, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), TRIAC, 4 QUADRANT, 800V, 25A, TO-263; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; ON STATE RMS CURRENT IT(RMS):25A; TRIAC CASE STYLE:TO-263 (D2PAK); GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE... | |
| (PRICE/TC), TRIAC, 600V, 8A, TO-252; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):8A; TRIAC CASE STYLE:TO-252 (DPAK); GATE TRIGGER CURRENT MAX (QI), IGT:10MA; GATE TRIGGER VOLTAGE MAX VGT:1.2V; | |
| (PRICE/TR), OP-AMP QUAD, 1.3MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1.3MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; MSL:- ROHS COMPLIANT:... | |
| (PRICE/TR), RS422/RS485 TRANSCEIVER, 50MBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE ROHS... | |
| 4 QUADRANT LOGIC LEVEL TRIAC, 400V V(DRM), 6A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| 4 QUADRANT LOGIC LEVEL TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| 4 QUADRANT LOGIC LEVEL TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| AC CONTROLLER MODULES 39A 1200-1600V. FREE 2 YEAR RADWELL WARRANTY | |
| AJAX TOCCO MAGNETHERMIC CORP Semiconductors SC37792A00 | |
| ALTERNISTOR TRIAC, 1000V V(DRM), 25A I(T)RMS, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR TRIAC, 1000V V(DRM), 40A I(T)RMS, TO-218AC. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR TRIAC, 400V V(DRM), 40A I(T)RMS, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR TRIAC, 800V V(DRM), 25A I(T)RMS, THROUGH HOLE SMTO-218. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR TRIACS, 600V, 12A, PEAK REPETITIVE OFF-STATE VOLTAGE, TO-220, GATE TRIGGER CURRENT MAX (QI), IGT:50MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; MSL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR, 200V, 16A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX (QI), IGT:80MA; ON STATE RMS CURRENT IT(RMS):16. FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR, 600V, 25A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI) , IGT:80MA; ON STATE RMS CURRENT IT(RMS). FREE 2 YEAR RADWELL WARRANTY | |
| ALTERNISTOR, 800V, 16A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX (QI) , IGT:80MA; ON STATE RMS CURRENT IT(RMS) :. FREE 2 YEAR RADWELL WARRANTY | |
| BIDIRECTIONAL THYRISTOR, REVERSE CONDUCTING THYRISTOR, GATE TURN-OFF THYRISTOR (GTO), GATE-COMMUTATED THYRISTOR (GCT). FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK, 26 AMPS 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCKING DIODE, PRX SEMICONDUCTOR RECTIFIER, TYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL THYRISTOR, SCR, MODULE PHASE, 640 A, 1400 V. FREE 2 YEAR RADWELL WARRANTY | |
| CRYDOM, T512FS, BRIDGE RECTIFIER, THYRISTOR MODULE, 25AMP, 600V, SINGLE PHASE, VDRM 600V, IGT 60MA,. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE MODULE, 64 AMPS ,1600 V ,TO-240 AA PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE POWER MODULE, 600A, 1600V, GENERAL PURPOSE, DUAL DIODE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/30/2013, THYRISTOR, GTO REPLACEMENT & INSTALL KIT, 290 KVA, INU, 730 KVA, FOR 1336 AC DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: 144444, SAME AS: RP-144444, SAME AS:... | |
| DISCONTINUED BY MANUFACTURER 06/30/2013, THYRISTOR GTO RPLACEMENT KIT, 180 KVA, 460 VAC, OPEN STYLE, MOUNTABLE, SAME AS: 144443, SAME AS: RP-144443, SAME AS: 1336-144443, SAME AS: 1352-144443, SAME AS: PN-144443. | |
| DISCONTINUED BY MANUFACTURER, 4 QUADRANT LOGIC LEVEL TRIAC, 200V V(DRM), 0.6A I(T)RMS, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4 QUADRANT LOGIC LEVEL TRIAC, 200V V(DRM), 1A I(T)RMS, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4 QUADRANT LOGIC LEVEL TRIAC, 200V V(DRM), 4A I(T)RMS, TO-202AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4 QUADRANT LOGIC LEVEL TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 4 QUADRANT LOGIC LEVEL TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALTERNISTOR TRIAC, 1000V V(DRM), 8A I(T)RMS, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALTERNISTOR TRIAC, 400V V(DRM), 40A I(T)RMS, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALTERNISTOR, 400V, 8A, SENSITIVITY 50MA, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALTERNISTOR, 600V, 25A, TO-218AC; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:80MA; ON STATE RMS CURRENT, IT(RMS). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALTERNISTOR, 600V, 40A, TO-218X; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:100MA; ON STATE RMS CURRENT, IT(RMS). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK, 15A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK, IGBT, THYRISTOR, DIODE , HIGH VOLTAGE, HIGH SURGE CURRENT, LOW ON-STATE VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK, SCR MODULE, 1.4KV, 100A, SERIES CONNECTION - ALL SCRS, CHASSIS MOUNT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT PROTECTION THYRISTOR, 150 MA, 400 A, 275 V OFF, 4 V ON, 350 V BREAKOVER, 70 PF, SURFACE MOUNT, DO-214 AA, SIDACTOR SERIES. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 4 TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCRETE SEMICONDUCTOR MODULES, THYRISTOR, DIODE, DISC 50MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCRETE SEMICONDUCTOR, AC CONTROLLER MODULE, 4PIN, 75AMP, 1200V, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHASE CONTROL SCRS, T500 SERIES, 12 INCH LEAD, 400V, 175AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHASE CONTROL THYRISTOR, CONVERTER GRADE SCR, SILICON DIE WITH ENHANCED GATE CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK MODULE,THYRISTOR RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK, 25AMP, 1200VAC, 25PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWEREX , SCR TO-200AB-1, 650AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 7.5A, 45V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, SCR, ANODE CASE, STUD TYPE, STF-M12, 1500V RRM, 89AMP OUT AT AVG MAX, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, SCR, CATHODE CASE, STUD TYPE, STF-M12, 1500V RRM, 89AMP OUT AT AVG MAX, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, SILICON CONTROLLED, 230 AMP I(T)RMS, 1600V V(DRM), 1600V V(RRM), 2 ELEMENT, MODULE-7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR MODULE, 1.4 KV, 9.4 KA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR MODULE, 105A, 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR MODULE, 25A, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR MODULE, 56A, 800V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR MODULE, 61A, 800V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, 16A, 600V, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:35MA; CURRENT IT AV:16A; ON STATE RMS CU. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, 6.4 AMP CURRENT, 400V V(DRM), 200 MICROAMP GATE TRIGGER, TO-220AB PACKAGE, ISOLATED, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, 600 V, 30 MA, 9.5 A, 15 A, TO-220AB, 3 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, 820 A, 1.2 KV TO-200AC, GATE TRIGGER CURRENT MAX, IGT 300MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, T221N SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR, KIT SCR MODULE 75-125 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEMI CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR MODULE, THRYISTOR, SCREW MOUNT, 300 MA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIDAC, 220-250V, 1A, TO92, THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 200V V(DRM), 200V V(RRM), 1 ELEMENT, ROHS, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 0.8A I(T)RMS, 800MA I(T), 30V V(DRM), 30V V(RRM), 1 ELEMENT, TO-226AA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 12A I(T)RMS, 100V V(DRM), 100V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 133.45A, 85A, 1200V, 1200V, 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 150A I(T)RMS, 95A I(T), 1200V V(DRM), 1200V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 15A I(T)RMS, 15000MA I(T), 100V V(DRM), 100V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 15A I(T)RMS, 15000MA I(T), 50V V(DRM), 50V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 16A I(T), 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 180A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 1 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 220A I(T)RMS, 131A I(T), 1200V V(DRM), 1200V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 260A I(T)RMS, 162000MA I(T), 1400V V(DRM), 1400V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 300A I(T)RMS, 181A I(T), 1600V V(DRM), 1600V V(RRM), 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 400A I(T)RMS, 221000MA I(T), 1200V V(DRM), 1200V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 40A I(T)RMS, 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 47A I(T)RMS, 800V V(DRM), 800V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 4A I(T)RMS, 200V V(DRM), 200V V(RRM), 1 ELEMENT, TO-202AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 4A I(T)RMS, 4000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-202. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 520A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 1 ELEMENT, MODULE-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 35000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 35A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 55A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 600A I(T)RMS, 298000MA I(T), 1400V V(DRM), 1400V V(RRM), 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 7A I(T)RMS, 4500MA I(T), 200V V(DRM), 200V V(RRM), 1 ELEMENT, TO-205, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 800A I(T)RMS, 509000MA I(T), 1400V V(DRM), 1400V V(RRM), 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, CONFIGURATION: SINGLE, 1750 AMP, 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 128KX8, 55NS, CMOS, SOP-32, LOW LOW POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR ASSEMBLY, PUCK MOUNT, 1000 V, 200 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR BLOCK MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR DISC, PHASE CONTROL, 2800 AMP, 1200-1800 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR MOD, SWITCHING CONTROLLERS, 400V, 10A TO-220AB ** GENERIC BRAND COULD BE MARKED AS SC145D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE, 3 P . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE, 320-520 AMP, 2 V, 150 MA, 1.6 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE, 3POLE, TC: 90 DEGREES 180 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE, 600V, IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE, SCR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE, SINGLE CORD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR PHASE CONTROL, 290 A, 1200 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR POWERBLOCK MODULE, PHASE CONTROL, 1200-1800V 8000AMP RATING, 410AMP OUTPUT RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR POWERBLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR UNIT FOR ANALOG CONTROL, TYA 110/3, 100A, 400V, (00088116). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, 1400V, 17.5KA, SCR MODULE, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, 200 V, 4 A, 50/60 HZ, SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, 25 AMP, 400 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, 25AMP, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, 6 AMP, SENSITIVE & STANDARD SCR, ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, 75 AMPS, 40 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, 92 AMP, 1600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, DIODE MODULE, 100A, 1200/1600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, MODULE PHASE CONTROL, 8000A, 1200-1800V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, POWERBLOCK, 1200V, 250 AMP, 50MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, SCR, 300AMP, 600V, 3PIN, ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, SCR, 600V, 350A, 3-PIN(3+TAB) TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, SCR, SILICON PLANAR TYPE, 100 MA, 600 VDRM, 720 VRSM, 1500 V ISOLATION VOLTAGE, 3 PINS, THROUGH HOLE MOUNTING, ROHS COMPLIANT, (F25JZ51). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, TRIAC, 25AMP, 400V, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR, TT92N SERIES, 1 PHASE, SCREW MOUNT, 160 AMP, 200 MA, 1.2 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTORS, SCR, ISOLATED 800V 20A, STANDARD RECOVERY, THROUGH HOLE TO-220AB-L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 4 QUADRANT LOGIC LEVEL, 600V, 16A, 3 PIN, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 400V V(DRM), 15A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 400V, 10A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:75MA; ON STATE RMS CURRENT IT(RMS) :10A; P. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 400V, V(DRM, 15A, I(T)RMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 600 V, 8 A, 4 QUADRANT LOGIC, TO-220F, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 600V V(DRM), 20A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 800V V(DRM), 20A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 800V V(DRM), 4A I(T)RMS, SOT-82. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, NON-ISOLATED, 600 VDRM, 4 AMP ON STATE CURRENT, TO-220AB CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, SENSITIVE GATE, 400V PEAK OFF STATE VOLTAGE, 3 AMP, TL PLASTIC PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, SILICON BIDIRECTIONAL THYRISTORS, 400V ,10A, TO-127. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, STANDARD, 800V, 25A, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, THROUGH-HOLE MOUNT, CASE: TOP-3, NON REPETITIVE ON STATE CURRENT: 30 A, RATED REPETITIVE OFF STATE VOLTAGE: 1.2 KV, OFF STATE LEAKAGE CURRENT: 20 UA, ON STATE... | |
| DISCONTINUED BY MANUFACTURER,THYRIST OR/DIODE MODULE,ISOLATED TYPE,160AMP,1600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR MODULE, 255 AMP, 1600V, 7 PIN, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR MODULES POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR, MODULES, 1600V, 719A, THYRISTOR/DIODE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| EEC AEG, T178N1200T0C321, THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| EUPEC Semiconductors TT162N14KOF | |
| EUPEC Semiconductors TT61N12KOF | |
| EUPEC, T459N26-TOC-51-1E3, THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| EUPEC, T459N26T0C4123D9, THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| GAAS IRED PHOTO-THYRISTOR, PKG 8PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Semiconductors SC260D2 | |
| GENERIC Semiconductors 05012GOF | |
| GENERIC Semiconductors D222AU | |
| GENERIC Semiconductors SC265M4 | |
| IC, D-TYPE FLIP FLOP, OCTAL, DIP-20; FLIP-FLOP TYPE:D; PROPAGATION DELAY:15NS; FREQUENCY:66MHZ; OUTPUT CURRENT:5.2MA; TRIGGER TYPE:POSITIVE EDGE; IC O. FREE 2 YEAR RADWELL WARRANTY | |
| IC, MOSFET, N-CHANNEL, 1 CHANNEL, 600 V, 12A, 110W, DPAK, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OP AMP, 4 CIRCUIT, 14TSSOP, SURFACE MOUNT, 4.40MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT 1000V 20A 100W THROUGH HOLE TO-247AD (IXGH). FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE 600V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1800V, 200A, MODULE, THYRISTOR, DUAL, Y4-M6, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, POWER BIPOLAR TRANSISTOR, 50A I(C), 450V V(BR)CEO, 1-ELEMENT, NPN, SILICON, 600V SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| INFINEON Semiconductors T508N14TOF | |
| INFINEON Semiconductors TT92N16KOF | |
| IXYS Semiconductors MCC-250-14IO1 | |
| IXYS Semiconductors MCC162-16IO1 | |
| IXYS Semiconductors MCD-312-16IO1 | |
| IXYS, THYRISTOR MODULE, MCC220-16IO1, MCC22016IO1, 250AMP, 1600V MAX,. FREE 2 YEAR RADWELL WARRANTY | |
| LITTELFUSE Semiconductors Q6008L5 | |
| LITTELFUSE Semiconductors Q6040J7 | |
| LITTELFUSE Semiconductors S4015L | |
| LITTELFUSE Semiconductors S8055R | |
| MODULE THYRISTOR 3SCREW TERMINAL 2BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 26 AMP, 100 V, 0.055 OHM, 10 V, 3 V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, SOP-8, SMD, N-CHANNEL, 40V, 20AMP, 1MHZ POWER. FREE 2 YEAR RADWELL WARRANTY | |
| NTE Semiconductors NTE5572 | |
| NTE Semiconductors NTE5596 | |
| NTE Semiconductors NTE5677 | |
| NTE Semiconductors NTE5679 | |
| ON SEMICONDUCTOR Semiconductors MCR265-8 | |
| OPTOCOUPLER, TRANSISTOR, OUTPUT: 5300 VRMS, 1 CHANNEL, SMDIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| P-N-P-N SILICON REVERSE-BLOCKING TRIODE THYRISTOR 600V, PKG TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| PHASE CONTROL SCR, 50/60HZ, TO-200AB-2,1800V, 559A. FREE 2 YEAR RADWELL WARRANTY | |
| PHASE CONTROL THYRISTOR MODULE POWERBLOCK, REPETITIVE PEAK FORWARD OFF-STATE AND REVERSE VOLTAGES: 1600, MAXIMUM RMS ON-STATE CURRENT: 450, SLOPE RESISTANCE: 0,58 MO. FREE 2 YEAR RADWELL WARRANTY | |
| PHASE CONTROL THYRISTOR MODULE, 3SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| PHASE CONTROL THYRISTORS, SCR PUCK MODULES, 640 AMP, 1600 V. FREE 2 YEAR RADWELL WARRANTY | |
| PHASE CONTROLTHYRISTOR, 1800V, 1500A. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOTRIAC, 600V, 5000VRMS, 10MA, 3V, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK MODULE,THYRISTOR RECTIFIER,. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK, TT500N SERIES, THYRISTOR, 500 AMP, 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROL, 15AMP, 240V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE SCR DIODE 142AMP 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, SCR/DIODE, M SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, SCR/DIODE, M. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, SINGLE PHASE, 60 AMP LOAD CURRENT, 240 VAC LINE VOLTAGE, 4 PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY IC; NO. OF OUTPUTS:1; POWER DISSIPATIONPD:18W; PACKAGE/CASE:5 LEADCOMPACT FULL-MOLD PACKAGE; NO. OF PINS:5; LEADED PROCESS COMPATIBLE:YES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR 200AMP 450V DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| POWERBLOCK MODULE, 55 AMP, 150 MA, 3 VDC, 60 HZ, CHASSIS MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| POWEREX ,TA201418030H5 ,THYRISTORS PHASE CONTROL DISC/HOCKEY PUK, 1400V. FREE 2 YEAR RADWELL WARRANTY | |
| POWEREX ,TA20221803DH ,THYRISTORS PHASE CONTROL DISC/HOCKEY PUK, 2200V. FREE 2 YEAR RADWELL WARRANTY | |
| POWEREX Semiconductors TA20221803DH | |
| POWEREX, T9G016129524, THYRISTOR, 2WIRE,. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 2) - SCR THYRISTOR, 235A; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1KV; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:150A; O. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 2000) SIDACTOR, 25V, TO-92; NO. OF CIRCUITS:1; PEAK PULSE CURRENT IPPM:45A; THYRISTOR TYPE:SIDAC; THYRISTOR CASE:TO-92; NO. OF PI. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 3) - SCR THYRISTOR, 275A; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:175A;. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Semiconductors SKKT 92/16E-SUB | |
| RCA SCR 6A 400V DO-4 SILICON RECTIFIER 10-32 STUD. FREE 2 YEAR RADWELL WARRANTY | |
| RCA Semiconductors S2600B | |
| RECTIFIER, SILICON CONTROLLED, 300A I(T)RMS, 300000MA I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SCR 2200V 640A TO-200AC. FREE 2 YEAR RADWELL WARRANTY | |
| SCR 910AMP 200AC 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| SCR DIODE MODULE 200A 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| SCR MODULE, 1.2KV, 300A, THYRISTOR/DIODE, SERIES CONNECTION , SCR/DIODE, CHASSIS MOUNT, Y4-M6 . FREE 2 YEAR RADWELL WARRANTY | |
| SCR MODULE, 1600V, 500A, KEYEDGATE/CATHODE TWIN PINS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR MODULE, 400 A, 600 V, 1 PHASE, ANTIPARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| SCR MODULE, BRIDGE, 600 V, SINGLE PHASE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SCR MODULE, DUAL THYRISTOR, 300MA. FREE 2 YEAR RADWELL WARRANTY | |
| SCR POWER CONTROL THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISITOR. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTER MODULE, SEMI CONDUCTOR 9509-028. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR 2400V 1470AMP TO-200AD. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 10A, 400V, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 10A, 800V, TO-220AB-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:25MA; CURRENT IT AV:10A; ON STATE RMS CURRENT IT(RMS):16A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PEAK... | |
| SCR THYRISTOR, 10A, 800V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:200 A; CURRENT IT AV:-; ON STATE RMS C. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 10A, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE VDRM: 800V, GATE TRIGGER CURRENT MAX IGT: 15MA, CURRENT IT AV: 6.4A. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 12A, 50V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:50V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:8A; ON STATE RMS CUR. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 12A, 800V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:20MA; CURRENT IT AV:7.8A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 135A, 600V, TO-93; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:135A; ON STATE RMS CURRENT IT(RMS):275A; HOLDING CURRENT MAX... | |
| SCR THYRISTOR, 15A, 1KV, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1KV; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:9.5A; ON STATE RMS CURRENT IT(RMS):15A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; MSL:-... | |
| SCR THYRISTOR, 15A, 200V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:9.5A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 15A, 400V, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V, GATE TRIGGER CURRENT MAX, IGT:30MA, CURRENT IT AV:9.5A. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 15A, 800V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:9.5A; ON STATE RMS CURRENT IT(RMS):15A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; MSL:-... | |
| SCR THYRISTOR, 16A, 400V, TO-263AA; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:10A; ON STATE RMS CURRENT IT(RMS):16A; THYRISTOR CASE STYLE:TO-263AA; NO. OF PINS:3PINS; MSL:-... | |
| SCR THYRISTOR, 16A, 800V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):25A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; MSL:-... | |
| SCR THYRISTOR, 200V, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM 200V, GATE TRIGGER CURRENT MAX .5MA, ON STATE RMS CURRENT, IT(RMS) 6A. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 25A, 1.2KV, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):25A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS ROHS... | |
| SCR THYRISTOR, 25A, 200V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX, IGT:35MA; CURRENT IT AV:16A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 25A, 50V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:50V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:16A; ON STATE RMS CU. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 25A, 600V, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):25A; THYRISTOR CASE STYLE:TO-220; NO. OF PINS:3PINS; PRODUCT... | |
| SCR THYRISTOR, 3.8A, 400V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:200 A; CURRENT IT AV:3.8A; ON STATE R. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 350A, 1.2KV, TO-118; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:350A; ON STATE RMS CURRENT IT(RMS):550A; HOLDING CURRENT MAX... | |
| SCR THYRISTOR, 35A, 400V, TO-218AC; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:0.04MA; CURRENT, IT AV:35A; ON STATE R. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 35A, 400V, TO-48; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:30MA; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):35A; HOLDING CURRENT MAX... | |
| SCR THYRISTOR, 40A, 400V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:25A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 4A, 400V, D-PAK; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:75 A; CURRENT IT AV:2.6A; ON STATE RMS CUR. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 55A, 600V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:35A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 55A, 800V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:35A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 5A, 50V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:50V; GATE TRIGGER CURRENT MAX, IGT:25MA; CURRENT IT AV:5A; ON STATE RMS CURRENT IT(RMS):8A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PRODUCT... | |
| SCR THYRISTOR, 6.4 AMP, 600 VAC, TO-220AB-3, PEAK REPETITIVE OFF-STATE VOLTAGE, GATE TRIGGER CURRENT MAX, IGT:15MA, ON STATE RMS CURRENT IT(RMS):10A, THYRISTOR CASE STYLE:TO-220AB, NO. OF PINS: 3 PINS, ROHS... | |
| SCR THYRISTOR, 6.4A, 200V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX, IGT:0.2MA; CURRENT IT AV:6.4A; ON STATE R. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 600 V, 30 MA, 9.5-15 AMP, TO-220AB, 3 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 600V, 8A, TO-220AB-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:15MA; CURRENT IT AV:5A; ON STATE RMS CURRENT IT(RMS):8A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PEAK... | |
| SCR THYRISTOR, 600V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:200 A; CURRENT IT AV:-; ON STATE RMS CURREN. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 7.6A, 600V, D-PAK; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:200 A; CURRENT IT AV:7.6A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 8 AMP, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 600 VAC, GATE TRIGGER CURRENT MAX, IGT: 200 AMP, ON STATE RMS CU. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 80A, 600V, TO-94, SCR MODULE TYPE SINGLE SCR, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM 600V, GATE TRIGGER CURRENT MAX, IGT 120MA, CURRENT IT AV 80A, ON STATE RMS CURRENT... | |
| SCR THYRISTOR, 8A, 200V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX, IGT:25MA; CURRENT IT AV:-; ON STATE RMS CUR. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 8A, 400V, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM 400V, . FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 8A, 400V, TO-220AB, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 8A, 400V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX, IGT:15MA; CURRENT IT AV:5.1A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, 8A, 600V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:15MA; CURRENT IT AV:5.1A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, PHASE CONTROL, PUCK STYLE, 390 AMP, 1400V. FREE 2 YEAR RADWELL WARRANTY | |
| SCR THYRISTOR, TO-48, SINGLE SCR, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 800V, GATE TRIGGER CURRENT MAX, IGT: 30MA, ON STATE RMS CURRENT IT(RMS): 35 AMP, HOLDING CURRENT MAX IH: 50MA, ROHS3... | |
| SCR TO-200AC 1200V 550AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SCR, 600V, 25A, STANDARD RECOVERY, THROUGH HOLE, TO-220, ISOLATED TAB. FREE 2 YEAR RADWELL WARRANTY | |
| SCR, 800V, 25A, TO-220AB PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SCR, PHASE CONTROL THYRISTOR MODULE, VDRM / VRRM 1800-2200 V, ITSM 7000 A, W/ HIGH RELIABLE PRESSURE CONTACT TECHNOLOGY, ISOLATED COPPER BASE PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| SCR, PHASE CONTROL THYRISTOR, 1200V, 1190A, TO-200AD HOCKEY PUCK. FREE 2 YEAR RADWELL WARRANTY | |
| SCR, PHASE CONTROL, 200AC, 1400V, 900A. FREE 2 YEAR RADWELL WARRANTY | |
| SCR, T2180N SERIES, 2180 AMP, 1800 V. FREE 2 YEAR RADWELL WARRANTY | |
| SCR, THYRISTOR, 1.8V FORWARD, 65A RMS, 50MA GATE TRIGGER, 2A GATE TRIGGER, 400VDRM, 41A, SMTO-218. FREE 2 YEAR RADWELL WARRANTY | |
| SCR, THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SCR-600VRM 80A TO-65. STUD MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| SCR. FREE 2 YEAR RADWELL WARRANTY | |
| SCRS, 400V, 20A, T220, PASSIVATED JUNCTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SEMI CONDUCTOR MODULE DISCRETE. FREE 2 YEAR RADWELL WARRANTY | |
| SEMI CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR FLAT BASE 6PIN-23PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR, FORWARD POLARITY, 500 VOLTS, AVERAGE AMPS; 75, I2T@50 HZ; 4050. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR, THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SENSITIVE-GATE TRIAC, 600V, PKG TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SI, TRIAC, 400VAC, 4AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SIDAC THYRISTOR; BREAKOVER VOLTAGE RANGE:150V TO 170V; BREAKOVER CURRENT MAX.:200 A, DO-41; NO. OF PINS:2. FREE 2 YEAR RADWELL WARRANTY | |
| SIDACS 58/116V 50A TO220A SIDACTOR SYM 2CHP. FREE 2 YEAR RADWELL WARRANTY | |
| SIDACTOR, 2.2A, 300V, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:300V; GATE TRIGGER CURRENT MAX, IGT:-; CURRENT IT AV:2.2A; ON STATE RMS CURRENT IT(RMS):-; THYRISTOR CASE STYLE:TO-220; NO. OF PINS:3PINS; PRODUCT RANGE:-; | |
| SILICON BIDIRECTIONAL TRIODE THYRISTOR, PEAK REPETITIVE OFF STATE VOLTAGE: 800 V, ON STATE RMS CURRENT: 25 A, PEAK NON-REPETITVE SURGE CURRENT: 250 A, PEAK GATE CURRENT: 2 A, PEAK GATE... | |
| SILICON BILATERAL SWITCH (SBS); PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:-; GATE TRIGGER CURRENT MAX, IGT:100A; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):-; THYRISTOR CASE STYLE:TO-92; NO. OF PINS:3PINS; PRODUCT RANGE:-; | |
| SILICON CONTROLLED RECTIFIER, 100A I(T)RMS, 80000MA I(T), 1200V V(DRM), 1200V V(RRM), 1 ELEMENT, TO-65. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 10A I(T)RMS, 10000MA I(T), 600V V(DRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 10A I(T)RMS, 10A I(T), 600V V(DRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 1260A I(T)RMS, 559000MA I(T), 1400V V(DRM), 1400V V(RRM), 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 160A I(T)RMS, 104000MA I(T), 1400V V(DRM), 1400V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 180A I(T)RMS, 180000MA I(T), 1600V V(DRM), 1600V V(RRM), 1 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 22A I(T), 120V V(RRM). FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 25A I(T)RMS, 25000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 25A I(T)RMS, 25000MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 25A, 16000MA, 800V, 800V, 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 27A I(T), 600V V(RRM), 2 ELEMENT, PACKAGE 6. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 27A I(T), 600V V(RRM), 4 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 3 RECTIFIER BRIDGE, HALF-CONTROLLED (HIGH-SIDE) + BRAKE UNIT, 1600V, 240 A. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 30000MA I(T), 1200V V(DRM) STUD. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 35000MA I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, ROHS, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-218AC. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 35A I(T)RMS, 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-218AC. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 400A I(T)RMS, 240A I(T), 2000V V(DRM), 2000V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 400V, V(RRM). FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 40A I(T)RMS, 18000MA I(T), 1400V V(DRM), 1400V V(RRM), 2 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 40A I(T)RMS, 18A I(T), 1200V V(DRM), 1200V V(RRM), 2 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 410A I(T)RMS, 250A I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 500000MA I(T), 1600V V(RRM). FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 500A I(T)RMS, 520A I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 50A I(T), 600V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 50A I(T)RMS, 27A I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 50A, 600V, SINGLE PHASE, 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 520A I(T)RMS, 320A I(T), 1600V V(DRM), 1600V V(RRM), 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 520A I(T)RMS, 320A, 1800V, 1800V, 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 55A I(T)RMS, 35A I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 65A I(T)RMS, 41A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 7A I(T)RMS, 7A I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, TO-5. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 80A I(T)RMS, 49A I(T), 1800V V(DRM), 1800V V(RRM), 2 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 880A I(T)RMS, 500000MA I(T), 1600V V(DRM), 1600V V(RRM), 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 400V V(DRM), 400V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 8A I(T)RMS, 8000MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, THYRISTOR, 20A I(T)RMS, 12800MA I(T), 800V V(DRM), 800V V(RRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER- PUCK- PHASE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON SURGE PROTECTOR, 267V V(BO) MAX, 16A, DO-214AC SMA, V20 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| SNUBBERLESS TRIAC, 16A ,800V, 35MA, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| SNUBBERLESS TRIAC, 600V V(DRM), 30A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| SNUBBERLESS TRIAC, 600V V(DRM), 8A I(T)RMS, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| SNUBBERLESS TRIAC, 600V, 8A, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| STUD-MOUNT, SCR, THREADED PART IS 18.9MM DIA., HEX PART IS 44.45MM DIA, TOP OF THE CERAMIC INSULATOR TO THE MIDDLE OF THE HOLE AT END OF WIRE IS 203MM, 2... | |
| SUBSTITUTE FOR SEMIKRON SKCH 40/12, BRIDGE RECTIFIER, HALF-CONTROLLED, URMAX: 1.2KV; IF: 40A; SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| TECCOR Semiconductors Q4025P | |
| THRYISTOR DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTER SCR. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR 400, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR 500AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR 85AMP 600V 1/2INCH STUD. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR 8AMP 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR 9AMP 3PIN 600VAC SCR. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR ASSY. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR CTRL. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR DIODE MODULE, 1.8KV VDRM, 150MA LGT, 116A LT AV, 2.5V VGT. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR DIODE MODULE, SERIES CONNECTED SCR, 0.065 A, 1 V, TO-240AA. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR GATE TRIAC NON- ISOL 4AMP 200V 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MOD. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE 352D. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE 90AMP 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, 1.2KV, 130A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, 1.6KV, 119A, MODULE; SCR MODULE TYPE:SERIES CONNECTED - SCR / DIODE; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.6KV; GATE TRIGGER CURRENT MAX, IGT:100MA; CURRENT IT AV:119A; ON STATE RMS CURRENT... | |
| THYRISTOR MODULE, 1800 V, 410 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, 25A, 600V, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V, GATE TRIGGER CURRENT MAX, IGT:60MA, PEAK NON REP SURGE CURRENT ITSM 50HZ:250A, PRODUCT... | |
| THYRISTOR MODULE, 260A, 600V, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V, GATE TRIGGER CURRENT MAX, IGT:60MA, PEAK NON REP SURGE CURRENT ITSM 50HZ:300A, PRODUCT... | |
| THYRISTOR MODULE, 300A, 600V; SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR; PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:50MA; PEAK NON REP SURGE CURRENT ITSM 50HZ:300A; PRODUCT... | |
| THYRISTOR MODULE, 50 AMP, 600V AC, SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR, PEAK REPETITIVE OFF-STATE VOLT, IGT:150MA, PEAK NON REP SURGE CURRENT ITSM 50HZ, ROHS COMPLIANT: YES. FREE... | |
| THYRISTOR MODULE, 50A, 1.2KV, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV, GATE TRIGGER CURRENT MAX, IGT:150MA, CURRENT IT AV:-, ON STATE RMS CURREN. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, BRIDGE RECTIFIER, SINGLE PHASE, SCR / DIODE, L SERIES, 15 A, 400 V. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, DISCRETE SEMICONDUCTOR , 1400 VAV, 26 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, IGBT, SERIES GENX3, 1200V, 75A, 300W, THROUGH HOLE, TO-247AD-3, 21.46X16.26X5.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, MCC56 SERIES, 1600V, 56A, TO-240 AA, SCREW MOUNT, PHASE LEG. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, PHASE CONTROL, 20MM BASE PLATE, 1600V DRM/RRM, 55A TAVM, 1500A TSM, 4.8 MOHM, 0.47 K/W. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE, POWERBLOCK SERIES, 61 AMPS, 1400 V. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE,SCR DOUBLER,480V V(RRM),100A I(T). FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULE1600V TO 240AA. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR POWER MODULE, ISOLATED, 1600V, 90A, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR POWER MODULE, PHASE LEG, FORWARD 1.5V, REVERSE 1.6 KV, 1-PHASE CONTROLLER, SILICON CONTROLLED RECTIFIER, 180A I(T)RMS, 116000MA I(T), 1600V V(DRM), 1600V V(RRM), 2 ELEMENT, TO-240AA. FREE 2 YEAR RADWELL... | |
| THYRISTOR POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR POWERBLOCK 25AMP 1200VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR POWERBLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR SCR POWERBLOCK, SCREW MOUNT MOUNTING STYLE, ROHS COMPLIANT, 180 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 1200 V, 100 MA, 25 A, 54 A, SOT-227B, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 1400V, 450A, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 1600V, 559A, 200MA, INFINEON. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 200 V, 40 MA, 16 A, 25 A, TO-220AB, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 200 V, 9 AMPS, 3-PIN, TO-220 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 600 V, 200 A, 5 A, 8 A, TO-252, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 600 VAC, 30 MA, 20 AMP, TO-220AB, 3 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 600V AC, 4 AMP, SCR TYPE: SENSITIVE GATE, THROUGH HOLE, TO-225AA, 3 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 600V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:5MA; CURRENT IT AV:8A; ON STATE RMS CURRENT IT(RMS):12A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PRODUCT RANGE:-... | |
| THYRISTOR, 800V, 80A, TO-247; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:50MA; CURRENT IT AV:50A; ON STATE RMS CURRENT IT(RMS):80A; THYRISTOR CASE STYLE:TO-247; NO. OF PINS:3PINS ROHS COMPLIANT:... | |
| THYRISTOR, ALTERNISTOR, 800 V (OFF STATE), 16 A MAX. (ON STATE), THROUGH HOLE MOUNTING, TO-220-3 ISOLATED TAB CASE . FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, BIDIRECTIONAL, 6A, 800V, TO-221C. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, LOGIC, SENSITIVE GATE, 400V, 4 AMP, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, MODULE, 1600V, 180A, SCR MODULE, 1.6KV, 285A SERIES CONNECTION, SURFACE MOUNT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR MODULE, 1.2KV, 32A (AV), 50A (RMS), 1.5V (VGT), 100MA (IGT), SERIES CONNECTION - ALL SCR, 2 SCR, CHASSIS MOUNT, TO-240AA, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR TYPE, 200 VOLT (DRM) PEAK OFF-STATE VOLTAGE, 200 MICRO-AMP GATE TRIGGER CURRENT, SOT-223 PACKAGE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR, 400V, 1.5V GATE TRIGGER, 25MA GATE TRIGGER, 1.6V ON STATE, 8A ON STATE, 2US, 400HZ, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR, 400V, 8A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR, 400V, 8A, TO-251. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR, SENSITIVE GATE, 100V OFF STATE, 10UA OFF STATE, 1.5V GATE TRIGGER, 200UA GATE TRIGGER, 2V ON STATE, 8A ON STATE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR, SENSITIVE GATE, 400V OFF STATE, 5UA OFF STATE, 800MV GATE, 200UA GATE, 8A ON STATE, 1.6V ON STATE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR, STANDARD RECOVERY, 1.6V ON STATE, 16A ON STATE, 400V OFF STATE, 10UA OFF STATE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SCR, STANDARD RECOVERY, 600V OFF-STATE, 1.3V GATE, 35MA GATE, 40A ON-STATE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SEMICONDUCTOR MODULE, M50 SERIES, 50 AMP, 240 VAC, 4 PINS, CIRCUIT TYPE 3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SEMICONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SEN SCR, 400V, 8A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SILICON CONTROLLED RECTIFIER, 16A, 800V, 3 PIN, 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, SPARE PART, CONSUMABLE, FOR PSTB370, 42 X 15 X 42 MM, 1SFA899008R1280. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, TRIAC, 600V, 8A, TO-220 FULL PACK. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, TRIAC, ALTERNISTOR, 600 V, 10 A, 3-PIN, THROUGH-HOLE, TO-220AB . FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, TRIAC, ALTERNISTOR, 600V, 30A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, TRIAC, ALTERNISTOR, 800V OFF STATE, 12A ON STATE, 1.3V GATE TRIGGER, 35MA GATE TRIGGER, D2PAK, TO-263. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, TRIAC, ALTERNISTOR, SNUBBERLESS, 600V, 35A, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, TYN616 SERIES, 600 V DRM OFF STATE VOLTAGE, 25 MA GATE TRIGGER, 16 AMP CURRENT RATING, TO-220-3 CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR,REVERSE-CO NDUCTING,800V V(DRM),TO-66. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTORS - TRIAC STANDARD 600V, 15A THROUGH HOLE TO-220 NON-ISOLATED TAB DIRECT CROSS FOR PART MAC15A8G. FREE 2 YEAR RADWELL WARRANTY | |
| TIME DELAY RELAY, MULTISCALE AND MULTIVOLTAGE, 8 PIN PLUG-IN, PLUG-IN AND FLUSH MOUNTING, DIP-SWITCH AND KNOB PROGRAMMING MODE, 24 VAC/VDC, TIME SETTING RANGE: .3-780 SECONDS, 250 VAC SWITCHING VOLTAGE. FREE... | |
| TRANSISTOR, 75A, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, 25V, 15MA, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC 800V 400A 3-PIN(3+TAB) TO-218X . FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC ALTERNISTOR - SNUBBERLESS 600V 6A. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC ALTERNISTOR, SNUBBERLESS, 600V, 25 AMP, THROUGH HOLE, TO-220, ISOLATED TAB, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC SM SOT-223 600V .8A . FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC TO220 VDRM 600 IT RMS 25. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC WITH INT TRIGGER, 400V V(DRM), 4A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 100V (DRM), 8 AMP (RMS) ON-STATE CURRENT, 0.9 WATT AVERAGE GATE POWER DISSIPATION, TO-220 PACKAGE, THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 16A, 600V, 20MA, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:20MA; ON STATE RMS CURRENT IT(RMS):. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 200V V(DRM), 15A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 200V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; PEAK GATE POWER:20W; GATE TRIGGER VO. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 400V V(DRM), 15A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 400V V(DRM), 6.5A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 400V, 1A, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:10MA; ON STATE RMS CURRENT IT(RMS) :1A; PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 400V, 40A, TO-48; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; ON STATE RMS CURRENT IT(RMS):40A; TRIAC CASE STYLE:TO-48; GATE TRIGGER CURRENT MAX (QI), IGT:80MA; GATE TRIGGER VOLTAGE MAX VGT:2.5V; PEAK GATE... | |
| TRIAC, 400V, 4A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:10MA; ON STATE RMS CURRENT IT(RMS) :4A; PEA. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 400V, 600MA, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:7MA; ON STATE RMS CURRENT IT(RMS) :600MA;. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 400V, 6A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; ON STATE RMS CURRENT IT(RMS):6A; TRIAC CASE STYLE:TO-220; GATE TRIGGER CURRENT MAX (QI), IGT:25MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE... | |
| TRIAC, 400V, 8A, TO-220-2. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 400V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; PEAK GATE POWER:20W; GATE TRIGGER VO. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600 V, 16 A, TO-220AB, 50 MA, 2 V, 500 MW. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600 V, 4 A, 30 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V V(DRM), 40A I(T)RMS, TO-48. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V V(DRM), 600V V(RRM), 4A I(T)RMS, TO-252AA D-PAK. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V, 10A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:75MA; PEAK GATE POWER:20W; GATE TRIGGER V. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V, 12A, TO-263; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):12A; TRIAC CASE STYLE:TO-263 (D2PAK); GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK... | |
| TRIAC, 600V, 15A, 80-80-80MA, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V, 15A, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V, 15A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:50MA; PEAK GATE POWER:20W; GATE TRIGGER V. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V, 25A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI) , IGT:50MA; ON STATE RMS CURRENT IT(RMS) :25A;. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V, 30A, TO-220AB-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):30A; TRIAC CASE STYLE:TO-220AB; GATE TRIGGER CURRENT MAX (QI), IGT:35MA; GATE TRIGGER VOLTAGE MAX VGT:1V; PEAK GATE... | |
| TRIAC, 600V, 40A, ISOLATED TO-48, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM 600V, ON STATE RMS CURRENT IT(RMS) 40A, TRIAC CASE STYLE TO-48, GATE TRIGGER CURRENT MAX (QI), IGT 80MA, GATE TRIGGER... | |
| TRIAC, 600V, 4A, D-PAK, FULL REEL; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; PEAK GATE POWER:2W; GATE TRI. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 600V, 4A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):4A; TRIAC CASE STYLE:TO-220; GATE TRIGGER CURRENT MAX (QI), IGT:25MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE... | |
| TRIAC, 600V, 8A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS):8A; TRIAC CASE STYLE:TO-220; GATE TRIGGER CURRENT MAX (QI), IGT:50MA; GATE TRIGGER VOLTAGE MAX VGT:1.3V; PEAK GATE... | |
| TRIAC, 600V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; PEAK GATE POWER:20W; GATE TRIGGER VO. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 800V V(DRM), 15A I(T)RMS, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 800V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX (QI), IGT:50MA; PEAK GATE POWER:16W; GATE TRIGGER V. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 800V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX (QI), IGT:75MA; PEAK GATE POWER:20W; GATE TRIGGER V. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 800V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX (QI) , IGT:35MA; ON STATE RMS CURRENT IT(RMS) :8A; P. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 800V, 8A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX (QI), IGT:10MA; PEAK GATE POWER:20W; GATE TRIGGER VO. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, ALTERNISTOR - SNUBBERLESS, 400V, 10A, SINGLE CONFIGURATION, THROUGH HOLE TO-220AB-L, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, ALTERNISTOR, 600 V, 40 A, TO-218AC, 100 MA, 2 V, TO-218AC. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, ALTERNISTOR, 600 V, 8 AMP, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, LOGIC SENSITIVE GATE, 200V, 2.5A, THROUGH HOLE, TO-225AA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, NEC10F. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, SCR 600V 12A TO-66 . FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, SENS GATE, 600V, 8A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI) , IGT:10MA; ON STATE RMS CURRENT IT(RM. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, SENSITIVE GATE, 400V 1A TO92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE TRIGGER CURRENT MAX (QI) , IGT:3MA; ON STATE RMS CURRENT IT(RM. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, SENSITIVE GATE, 400V, 2.5 AMP, 0.05 WATT, 3MA. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, STANDARD, 600V 16A, THROUGH HOLE TO-220, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, THROUGH HOLE, 5-40 AMP, 400-600 V, T0-220F. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, THROUGH HOLE, ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, THY, 10A, 600V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC,100V V(DRM),10A I(T)RMS,TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC,200V V(DRM),15A I(T)RMS,TO-208AA. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC,600V V(DRM),25A I(T)RMS,TO-208AA. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC-600VRM 40A . FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRIACS, THYRISTOR, 15A, 600V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| WESTCODE Semiconductors T9G0141203DH |
| << Prev | Next >> |