Manufacturer: STMicroelectronics
Win Source Part Number: 054362-TYN610RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 6.4A
Current - On State (It (RMS)) (Max): 10A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
SCR 600V 10A Standard Recovery Through Hole TO-220
SCR 600V 10A TO220AB
SCR THYRISTOR, 6.4A, 600V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:6.4A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak NonRoHS Compliant: Yes
SCR THYRISTOR, 6.4 AMP, 600 VAC, TO-220AB-3, PEAK REPETITIVE OFF-STATE VOLTAGE, GATE TRIGGER CURRENT MAX, IGT:15MA, ON STATE RMS CURRENT IT(RMS):10A, THYRISTOR CASE STYLE:TO-220AB, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 054362-TYN610RG | 497-3280-5-ND | 6871053 | 6871053P | TYN610RG | TYN610RG | 45AC7896 | TYN610RG | 16470534 |
| Product Name | SCRs - Single - TYN610RG | SCRs | Thyristors | Thyristors | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 6.4A, 600V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | SCRs | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR | SCR | Scr | SCR; SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220-3 | TO-220; TO-220AB | TO-220-3 | ||
| VDRM | 600 volts | 600 volts | 600 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |