SCR 800V 25A Standard Recovery Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 054369-TYN825RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 314A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Thyristor SCR 800V 25A Standard TO-220AB
Thyristor SCR 800V 25A Standard TO-220AB
Thyristor SCR 800V 25A Standard TO-220AB
SCR THYRISTOR, 16A, 800V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:40MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):25A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCR THYRISTOR, 16A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 800V 25A TO220AB
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-3793-5-ND | 054369-TYN825RG | 8773074P | 8773074 | 16470558 | TYN825RG | 89K1776 | TYN825RG | TYN825RG |
| Product Name | SCRs | SCRs - Single - TYN825RG | Thyristors | Thyristors | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR; SCR | Scr | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220; TO-220 | TO-220; To-220ab | TO-220; TO-220AB | TO-220-3 | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| VDRM | 800 volts | 800 volts |