SCR 50V 8A Standard Recovery Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 043397-TYN058RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 45mA
Voltage - Off State: 50V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
SCR THYRISTOR, 5A, 50V, TO-220AB; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:25mA; Average On State Current:5A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:45mA RoHS Compliant: Yes
SCR THYRISTOR, 5A, 50V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:50V; Gate Trigger Current Max, Igt:25mA; Current It av:5A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
SCR 50V 8A TO220AB
SCR THYRISTOR, 5A, 50V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:50V; GATE TRIGGER CURRENT MAX, IGT:25MA; CURRENT IT AV:5A; ON STATE RMS CURRENT IT(RMS):8A; THYRISTOR CASE STYLE:TO-220AB; NO. OF PINS:3PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-3277-5-ND | 043397-TYN058RG | TYN058RG | 89K1767 | 45AC7894 | TYN058RG | TYN058RG | 16470498 |
| Product Name | SCRs | SCRs - Single - TYN058RG | SCRs | Scr Thyristor, 5A, 50V, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | Scr Thyristor, 5A, 50V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 | TO-220AB | TO-220-3 | TO-220; TO-220AB | TO-220; TO-220AB | TO-220-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| VDRM | 50 volts | 50 volts | 50 volts |