NTE Electronics, Inc. Scr Thyristor, 350A, 1.2Kv, To-118; Scr Module Type Nte Electronics NTE5589

Description
SCR THYRISTOR, 350A, 1.2KV, TO-118; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 350A, 1.2KV, TO-118; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 350A, 1.2Kv, To-118; Scr Module Type Nte Electronics - 31C4863 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 350A, 1.2Kv, To-118; Scr Module Type Nte Electronics
31C4863
Scr Thyristor, 350A, 1.2Kv, To-118; Scr Module Type Nte Electronics 31C4863
SCR THYRISTOR, 350A, 1.2KV, TO-118; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 350A, 1.2KV, TO-118; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5589
Discrete Semiconductor Products - Thyristors - SCRs NTE5589
SCR 1.2KV 550A TO118

SCR 1.2KV 550A TO118

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 4854304 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
4854304
Thyristor/SCR/Triac/Diac/Alternistor 4854304
SCR THYRISTOR, 350A, 1.2KV, TO-118; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:350A; ON STATE RMS CURRENT IT(RMS):550A; HOLDING CURRENT MAX IH:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 350A, 1.2KV, TO-118; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:150MA; CURRENT IT AV:350A; ON STATE RMS CURRENT IT(RMS):550A; HOLDING CURRENT MAX IH:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Thyristors Thyristors Thyristors
Product Number 31C4863 NTE5589 4854304
Product Name Scr Thyristor, 350A, 1.2Kv, To-118; Scr Module Type Nte Electronics Discrete Semiconductor Products - Thyristors - SCRs Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR
Standards and Certifications RoHS
Package Type TO-209AE, TO-118-4, Stud
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T420N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details