STMicroelectronics, Inc. 4A Triac T435-600H

Description
4A Snubberless™ Triacs Product overview: T435-600H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A Snubberless™ Triacs Product overview: T435-600H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Snubberless™ Triacs Product overview: T435-600H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600H can be used for catalog matching and distributor lookup.

4A Snubberless™ Triacs Product overview: T435-600H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600H can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - T435-600H - 054078-T435-600H - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T435-600H
054078-T435-600H
Triacs - T435-600H 054078-T435-600H
Manufacturer: STMicroelectronics Win Source Part Number: 054078-T435-600H Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: I-Pak Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054078-T435-600H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-3795-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 4A Through Hole TO-251 (IPAK)

TRIAC Alternistor - Snubberless 600V 4A Through Hole TO-251 (IPAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 4.0 Amp 600 Volt

Triacs 4.0 Amp 600 Volt

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 4A IPAK

TRIAC ALTERNISTOR 600V 4A IPAK

Supplier's Site Datasheet
Triac, 600 V, 4 A, 30 A Rohs Compliant Stmicroelectronics - 33R1453 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 4 A, 30 A Rohs Compliant Stmicroelectronics
33R1453
Triac, 600 V, 4 A, 30 A Rohs Compliant Stmicroelectronics 33R1453
Triac, 600 V, 4 A, 30 A RoHS Compliant: Yes

Triac, 600 V, 4 A, 30 A RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 38979842 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
38979842
Thyristor/SCR/Triac/Diac/Alternistor 38979842
TRIAC, 600 V, 4 A, 30 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600 V, 4 A, 30 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T435-600H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T435-600H
Discrete Semiconductor Products - Thyristors - TRIACs T435-600H
TRIAC ALTERNISTOR 600V 4A TO251

TRIAC ALTERNISTOR 600V 4A TO251

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs Triacs
Product Number 300-T435-600H 054078-T435-600H 497-3795-5-ND T435-600H T435-600H 33R1453 38979842 T435-600H
Product Name 4A Triac Triacs - T435-600H TRIACs Triacs TRIACs Triac, 600 V, 4 A, 30 A Rohs Compliant Stmicroelectronics Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type TO-251-3 I-Pak IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPAK, TO-251AA
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data