Littelfuse, Inc. Low Power TRIAC up to 1200V Q6016LH6TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triac, 600V, 16A, TO-220AB from Littelfuse is designed for AC switching and phase control applications, making it suitable for motor speed controls, lighting dimmers, and heating systems. It features a peak repetitive off-state voltage (Vdrm) of 600V and an on-state RMS current (IT(rms)) of 16A. The device has a maximum gate trigger current (Igt) of 80mA and a maximum gate trigger voltage (Vgt) of 1.3V, with a peak gate power dissipation of 500mW. This Triac is RoHS compliant and constructed with glass-passivated junctions, ensuring reliability and durability in various applications. It is particularly effective in circuits requiring high dv/dt capability and is recognized for its low RFI generation. The TO-220AB package allows for efficient heat sinking and is suitable for a range of consumer and industrial applications.

Datasheet Summary
Powered by GS/AI

The Triac, 600V, 16A, TO-220AB from Littelfuse is designed for AC switching and phase control applications, making it suitable for motor speed controls, lighting dimmers, and heating systems. It features a peak repetitive off-state voltage (Vdrm) of 600V and an on-state RMS current (IT(rms)) of 16A. The device has a maximum gate trigger current (Igt) of 80mA and a maximum gate trigger voltage (Vgt) of 1.3V, with a peak gate power dissipation of 500mW. This Triac is RoHS compliant and constructed with glass-passivated junctions, ensuring reliability and durability in various applications. It is particularly effective in circuits requiring high dv/dt capability and is recognized for its low RFI generation. The TO-220AB package allows for efficient heat sinking and is suitable for a range of consumer and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6016LH6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6016LH6TP
Low Power TRIAC up to 1200V Q6016LH6TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F7288-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7288-ND
TRIACs F7288-ND
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Triacs - Q6016LH6TP - 1091026-Q6016LH6TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6016LH6TP
1091026-Q6016LH6TP
Triacs - Q6016LH6TP 1091026-Q6016LH6TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1091026-Q6016LH6TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 70mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1091026-Q6016LH6TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 70mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 80mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Through-Hole Isolated 600V 16A Triac
300-Q6016LH6TP
Through-Hole Isolated 600V 16A Triac 300-Q6016LH6TP
TRIAC 600V 16A TO-220AB Isolated 3-Pin Through Hole Product overview: Q6016LH6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016LH6TP can be used for catalog matching and distributor lookup.

TRIAC 600V 16A TO-220AB Isolated 3-Pin Through Hole Product overview: Q6016LH6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, Isolated, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016LH6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site Datasheet
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 18AC7509 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
18AC7509
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 18AC7509
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:80mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:500mW;RoHS Compliant: Yes

TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:80mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:500mW;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6016LH6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6016LH6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6016LH6TP
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 16A 80-80-80mA

Triacs 600V 16A 80-80-80mA

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 159522477 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
159522477
Thyristor/SCR/Triac/Diac/Alternistor 159522477
ALTERNISTOR TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

ALTERNISTOR TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number Q6016LH6TP F7288-ND 1091026-Q6016LH6TP 300-Q6016LH6TP Q6016LH6TP 18AC7509 Q6016LH6TP Q6016LH6TP 159522477
Product Name Low Power TRIAC up to 1200V TRIACs Triacs - Q6016LH6TP Through-Hole Isolated 600V 16A Triac TRIACs Triac, 600V, 16A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs Thyristor/SCR/Triac/Diac/Alternistor
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps 16 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220 Isolated Tab TO-220-3 TO-220-3 Isolated Tab TO-220; TO-220AB TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data