Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Manufacturer: Teccor Electronics
Win Source Part Number: 1245543-S6015L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
SCR 600V 15A Standard Recovery Through Hole TO-220 Isolated Tab
SCR THYRISTOR, 9.5A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, 600 V, 30 MA, 9.5 A, 15 A, TO-220AB, 3 PINS. FREE 2 YEAR RADWELL WARRANTY
SCR 600V 15A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6015L | 1245543-S6015L | S6015L-ND | 12J3362 | 21571925 | S6015L | S6015L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6015L | SCRs - Single - S6015L | SCRs | Scr Thyristor, 9.5A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 1.5 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 15 amps | 15 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | ||
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220; TO-220AB | TO-220-3 Isolated Tab |