Littelfuse, Inc. Low Power TRIAC up to 1200V Q6008L5TP

Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6008L5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6008L5TP
Low Power TRIAC up to 1200V Q6008L5TP
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F7277-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7277-ND
TRIACs F7277-ND
TRIAC Standard 600V 8A Through Hole TO-220 Isolated Tab

TRIAC Standard 600V 8A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 8A Triac
300-Q6008L5TP
Isolated 600V 8A Triac 300-Q6008L5TP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q6008L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008L5TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q6008L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008L5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 32M3453 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
32M3453
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 32M3453
TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs Triac 600V 8A 50-50-50 mA

Triacs Triac 600V 8A 50-50-50 mA

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 67603600 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
67603600
Thyristor/SCR/Triac/Diac/Alternistor 67603600
TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008L5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008L5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6008L5TP
TRIAC 600V 8A TO220

TRIAC 600V 8A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number Q6008L5TP F7277-ND 300-Q6008L5TP 32M3453 Q6008L5TP 67603600 Q6008L5TP
Product Name Low Power TRIAC up to 1200V TRIACs Isolated 600V 8A Triac Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse Triacs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 8 amps 8 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220; TO-220AB TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data