Littelfuse, Inc. SCRs - Single - Modules - MCC56-16IO1B MCC56-16IO1B

Description
Manufacturer: IXYS Win Source Part Number: 788185-MCC56-16IO1B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-240AA Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A, 1600A Family Name: MCC56-16io1B Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 100A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 64A Alternative Parts (Cross-Reference): IRKT92/16AS90; IRKT71/16A; IRKT71/16AS90; IRKT92/16A; Introduction Date: October 25, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 788185-MCC56-16IO1B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-240AA Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A, 1600A Family Name: MCC56-16io1B Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 100A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 64A Alternative Parts (Cross-Reference): IRKT92/16AS90; IRKT71/16A; IRKT71/16AS90; IRKT92/16A; Introduction Date: October 25, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC56-16IO1B - 788185-MCC56-16IO1B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC56-16IO1B
788185-MCC56-16IO1B
SCRs - Single - Modules - MCC56-16IO1B 788185-MCC56-16IO1B
Manufacturer: IXYS Win Source Part Number: 788185-MCC56-16IO1B Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-240AA Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A, 1600A Family Name: MCC56-16io1B Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 100A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 64A Alternative Parts (Cross-Reference): IRKT92/16AS90; IRKT71/16A; IRKT71/16AS90; IRKT92/16A; Introduction Date: October 25, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 788185-MCC56-16IO1B
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-240AA
Mounting: Chassis Mount
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A, 1600A
Family Name: MCC56-16io1B
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 100A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 64A
Alternative Parts (Cross-Reference): IRKT92/16AS90; IRKT71/16A; IRKT71/16AS90; IRKT92/16A;
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - Modules - MCC56-16IO1B - ODG (Origin Data Global)
Shenzhen, China
SCRs - Modules
MCC56-16IO1B
SCRs - Modules MCC56-16IO1B
MOD THYRISTOR DUAL 1600V TO240AA

MOD THYRISTOR DUAL 1600V TO240AA

Supplier's Site Datasheet
IXYS Standard SCR - MCC56-16IO1B - Galco Industrial Electronics
Madison Heights, MI, United States
IXYS Standard SCR
MCC56-16IO1B
IXYS Standard SCR MCC56-16IO1B
PMOD,Dual-SCR,1600V, 60A

PMOD,Dual-SCR,1600V,60A

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 473446 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
473446
Thyristor/SCR/Triac/Diac/Alternistor 473446
THYRISTOR MODULE, MCC56 SERIES, 1600V, 56A, TO-240 AA, SCREW MOUNT, PHASE LEG. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR MODULE, MCC56 SERIES, 1600V, 56A, TO-240 AA, SCREW MOUNT, PHASE LEG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC56-16IO1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC56-16IO1B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC56-16IO1B
MOD THYRISTOR DUAL 1600V TO240AA

MOD THYRISTOR DUAL 1600V TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Galco Industrial Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 788185-MCC56-16IO1B MCC56-16IO1B MCC56-16IO1B 473446 MCC56-16IO1B
Product Name SCRs - Single - Modules - MCC56-16IO1B SCRs - Modules IXYS Standard SCR Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010024F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1101573-TT240N16SOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
VDRM 1600 volts
View Details
3 suppliers